onsemi Logic IC NLVVHC1GT08DFT1G

Description
Single 2-Input AND Gate, TTL Level, 3000-REEL Product overview: NLVVHC1GT08DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC1GT08DFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single 2-Input AND Gate, TTL Level, 3000-REEL Product overview: NLVVHC1GT08DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC1GT08DFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single 2-Input AND Gate, TTL Level, 3000-REEL Product overview: NLVVHC1GT08DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC1GT08DFT1G can be used for catalog matching and distributor lookup.

Single 2-Input AND Gate, TTL Level, 3000-REEL Product overview: NLVVHC1GT08DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC1GT08DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 963895-NLVVHC1GT08DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
963895-NLVVHC1GT08DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters 963895-NLVVHC1GT08DFT1G
Win Source Part Number: 963895-NLVVHC1GT08DF T1G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74VHC Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.53V ~ 0.8V Logic Level - High: 1.4V ~ 2V Voltage - Supply: 3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74AUP1G08QDCKRQ1; M74VHC1GT08DFT1G; M74VHC1GT08DTT1G; NL17SHT08P5T5G; 74AHC1G08W5-7; 74AHCT1G08SE-7; 74AHC1G08SE-7; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLVVHC1GT08DFT1G-ND, NLVVHC1GT08DFT1GOSCT ,NLVVHC1GT08DFT1GOST R,NLVVHC1GT08DFT1GOS DKR Base Product Number: NLVVHC1GT08

Win Source Part Number: 963895-NLVVHC1GT08DFT1G
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74VHC
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.53V ~ 0.8V
Logic Level - High: 1.4V ~ 2V
Voltage - Supply: 3V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74AUP1G08QDCKRQ1; M74VHC1GT08DFT1G; M74VHC1GT08DTT1G; NL17SHT08P5T5G; 74AHC1G08W5-7; 74AHCT1G08SE-7; 74AHC1G08SE-7;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NLVVHC1GT08DFT1G-ND,NLVVHC1GT08DFT1GOSCT,NLVVHC1GT08DFT1GOSTR,NLVVHC1GT08DFT1GOSDKR
Base Product Number: NLVVHC1GT08

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
NLVVHC1GT08DFT1G
Logic Gates NLVVHC1GT08DFT1G
Logic Gates LOG GATE LEVEL SHIFTER

Logic Gates LOG GATE LEVEL SHIFTER

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLVVHC1GT08DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLVVHC1GT08DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLVVHC1GT08DFT1G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site
Logic - Gates and Inverters - NLVVHC1GT08DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLVVHC1GT08DFT1G
Logic - Gates and Inverters NLVVHC1GT08DFT1G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - NLVVHC1GT08DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLVVHC1GT08DFT1G
Gates and Inverters NLVVHC1GT08DFT1G
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now
Gates and Inverters - NLVVHC1GT08DFT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NLVVHC1GT08DFT1G
Gates and Inverters NLVVHC1GT08DFT1G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site Datasheet
And Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Onsemi - 54AH9438 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Onsemi
54AH9438
And Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Onsemi 54AH9438
AND GATE, 2 I/P, -55 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -55 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NLVVHC1GT08DFT1G 963895-NLVVHC1GT08DFT1G NLVVHC1GT08DFT1G NLVVHC1GT08DFT1G NLVVHC1GT08DFT1G NLVVHC1GT08DFT1G NLVVHC1GT08DFT1G 54AH9438
Product Name Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters And Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Onsemi
Gate Type AND NOT; AND; AND Gate AND NOT; AND AND; AND Gate AND; AND Gate
Logic Family AHC/VHC
Inputs 2 2 2 2
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Pin Count 5
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Inputs 10
View Details
2 suppliers
Inverters ICs - 1460941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
 - 54F10/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type DIP; Other; DIP14
View Details
6 suppliers
Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details