XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE XOR 1CH 2-INP SC88A
Logic Gates LOG CMOS GATE EXCLSV OR
XOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G86; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE XOR 1CH 2-INP SC88A
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLVVHC1G86DFT2G-ND | NLVVHC1G86DFT2G | NLVVHC1G86DFT2G | NLVVHC1G86DFT2G | 70K3880 | NLVVHC1G86DFT2G |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Xor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters |
| Gate Type | XOR | XOR; XOR (Exclusive OR) | XOR | NOT; XOR | ||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | |||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 8.8 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |