OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Manufacturer: ON Semiconductor
Win Source Part Number: 258323-NLVVHC1G32DFT
Packaging: Reel
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF
Single 2-Input OR Gate, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NLVVHC1G32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC1G32DFT2G can be used for catalog matching and distributor lookup.
IC GATE OR 1CH 2-INP SC88A
IC GATE OR 1CH 2-INP SC88A
IC GATE OR 1CH 2-INP SC88A
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G32; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLVVHC1G32DFT2GOSDKR-ND | 258323-NLVVHC1G32DFT2G | 705-NLVVHC1G32DFT2G | NLVVHC1G32DFT2G | NLVVHC1G32DFT2G | NLVVHC1G32DFT2G | NLVVHC1G32DFT2G | 70K3878 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NLVVHC1G32DFT2G | 88A Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | OR | NOT; OR; OR Gate | OR; OR GATE | OR | OR; OR Gate | NOT; OR | OR; OR Gate | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |