OR Gate, AHC/VHC/H/U/V Series, 1-Func, 2-Input, CMOS, PDSO5
OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G32; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE OR 1CH 2-INP SC88A
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE OR 1CH 2-INP SC88A
| Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLVVHC1G32DFT1G | 70K3876 | NLVVHC1G32DFT1G | NLVVHC1G32DFT1G | NLVVHC1G32DFT1G |
| Product Name | Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | OR; OR Gate | NOT; OR | ||
| Logic Family | CMOS | ||||
| IC Package Type | Other; SC-88A (SC-70-5 / SOT-353) | Other; SC-88A | SSOP; TSSOP | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |
| Inputs | 2 | 2 | |||
| Pin Count | 5 |