Single 2-Input AND Gate, Open Drain, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NLVVHC1G09DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC1G09DFT2G can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G09; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE AND 1CH 2-INP SC88A
IC GATE AND OD 1CH 2-INP SC88A
Logic Gates CMOS GATE AND SNGL LOG
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLVVHC1G09DFT2G | NLVVHC1G09DFT2G | 75M5185 | NLVVHC1G09DFT2G | NLVVHC1G09DFT2G | NLVVHC1G09DFT2G |
| Product Name | 88A Logic IC | Gates and Inverters | And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | AND | AND; AND Gate | AND | NOT; AND | ||
| Supply Voltage | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | ||||
| Inputs | 2 | 2 | ||||
| Operating Current | 8 mA | 1.00E-3 mA | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |