onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters NLVVHC1G09DFT1G

Description
Win Source Part Number: 1145441-NLVVHC1G09DF T1G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74VHC Features: Open Drain Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Current - Quiescent (Max): 1 µA Logic Level - Low: 0.1V ~ 0.44V Voltage - Supply: 2V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLVVHC1G09DFT1G-ND,N LVVHC1G09DFT1GOSCT,N LVVHC1G09DFT1GOSTR,N LVVHC1G09DFT1GOSDKR, 2156-NLVVHC1G09DFT1G -OS,ONSONSNLVVHC1G09 DFT1G Base Product Number: NLVVHC1G09
Request a Quote Datasheet
Description
Win Source Part Number: 1145441-NLVVHC1G09DF T1G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74VHC Features: Open Drain Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Current - Quiescent (Max): 1 µA Logic Level - Low: 0.1V ~ 0.44V Voltage - Supply: 2V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLVVHC1G09DFT1G-ND,N LVVHC1G09DFT1GOSCT,N LVVHC1G09DFT1GOSTR,N LVVHC1G09DFT1GOSDKR, 2156-NLVVHC1G09DFT1G -OS,ONSONSNLVVHC1G09 DFT1G Base Product Number: NLVVHC1G09
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1145441-NLVVHC1G09DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1145441-NLVVHC1G09DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters 1145441-NLVVHC1G09DFT1G
Win Source Part Number: 1145441-NLVVHC1G09DF T1G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74VHC Features: Open Drain Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Current - Quiescent (Max): 1 µA Logic Level - Low: 0.1V ~ 0.44V Voltage - Supply: 2V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NLVVHC1G09DFT1G-ND,N LVVHC1G09DFT1GOSCT,N LVVHC1G09DFT1GOSTR,N LVVHC1G09DFT1GOSDKR, 2156-NLVVHC1G09DFT1G -OS,ONSONSNLVVHC1G09 DFT1G Base Product Number: NLVVHC1G09

Win Source Part Number: 1145441-NLVVHC1G09DFT1G
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74VHC
Features: Open Drain
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.1V ~ 0.44V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NLVVHC1G09DFT1G-ND,NLVVHC1G09DFT1GOSCT,NLVVHC1G09DFT1GOSTR,NLVVHC1G09DFT1GOSDKR,2156-NLVVHC1G09DFT1G-OS,ONSONSNLVVHC1G09DFT1G
Base Product Number: NLVVHC1G09

Buy Now Datasheet
 - NLVVHC1G09DFT1G - Rochester Electronics
Newburyport, MA, United States
MC74VHC1G09 - Single 2-Input AND Gate, uPen Drain

MC74VHC1G09 - Single 2-Input AND Gate, uPen Drain

Supplier's Site Datasheet
Single 2-Input AND Gate, Open Drain, 3000-REEL Product overview: NLVVHC1G09DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC1G09DFT1G can be used for catalog matching and distributor lookup.

Single 2-Input AND Gate, Open Drain, 3000-REEL Product overview: NLVVHC1G09DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC1G09DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLVVHC1G09DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLVVHC1G09DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLVVHC1G09DFT1G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - NLVVHC1G09DFT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NLVVHC1G09DFT1G
Gates and Inverters NLVVHC1G09DFT1G
IC GATE AND OD 1CH 2-INP SC88A

IC GATE AND OD 1CH 2-INP SC88A

Supplier's Site Datasheet
Logic - Gates and Inverters - NLVVHC1G09DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLVVHC1G09DFT1G
Logic - Gates and Inverters NLVVHC1G09DFT1G
IC GATE AND OD 1CH 2-INP SC88A

IC GATE AND OD 1CH 2-INP SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NLVVHC1G09DFT1G
Logic Gates NLVVHC1G09DFT1G
Logic Gates LOG CMOS GATE AND SN

Logic Gates LOG CMOS GATE AND SN

Buy Now Datasheet
And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 51Y0534 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
51Y0534
And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 51Y0534
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G09; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G09; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - NLVVHC1G09DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLVVHC1G09DFT1G
Gates and Inverters NLVVHC1G09DFT1G
AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1145441-NLVVHC1G09DFT1G NLVVHC1G09DFT1G 705-NLVVHC1G09DFT1G NLVVHC1G09DFT1G NLVVHC1G09DFT1G NLVVHC1G09DFT1G NLVVHC1G09DFT1G 51Y0534 NLVVHC1G09DFT1G
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Gates and Inverters
Gate Type NOT; AND; AND Gate AND AND AND AND; AND Gate NOT; AND AND; AND Gate
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 0.1V ~ 0.44V (High) 2V ~ 5.5V
Inputs 2 2 2 2 2
Low Level Output Current (Sink) 8 mA 8 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
8-input NAND gate - 74AHCT30D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers
Logic - Gates and Inverters - 54LS20LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details