LOG CMOS GATE OPEN DRAIN Product overview: NLVVHC1G05DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC1G05DFT2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1137129-NLVVHC1G05DF
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74VHC
Features: Open Drain
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNLVVHC1G05DFT2
Base Product Number: NLVVHC1G05
Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Logic Gates CMOS GATE OPEN DRAIN LOG
Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
IC INVERTER 1CH 1-INP SC88A
IC INVERTER OD 1CH 1-INP SC88A
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G05; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLVVHC1G05DFT2G | 1137129-NLVVHC1G05DFT2G | NLVVHC1G05DFT2G-ND | NLVVHC1G05DFT2G | NLVVHC1G05DFT2G | NLVVHC1G05DFT2G | NLVVHC1G05DFT2G | 75M5184 |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT | |||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | ||||
| Inputs | 1 | 1 | 1 | 1 | ||||
| Propagation Delay | 7.5 ns | 7.5 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |