Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Logic Gates LOG CMOS GATE OPEN DRAIN
IC INVERTER 1CH 1-INP SC88A
IC INVERTER OD 1CH 1-INP SC88A
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G05; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLVVHC1G05DFT1G-ND | NLVVHC1G05DFT1G | NLVVHC1G05DFT1G | NLVVHC1G05DFT1G | 15R4607 | NLVVHC1G05DFT1G |
| Product Name | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | ||
| Supply Voltage | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | |||
| Output Type | Open Drain | |||||
| Inputs | 1 | 1 | 1 | |||
| Propagation Delay | 7.5 ns |