NOR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G03; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
NOR Gate IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
IC GATE NOR 1CH 2-INP SC88A
IC GATE NOR OD 1CH 2-INP SC88A
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 51Y0529 | NLVVHC1G03DFT1G | NLVVHC1G03DFT1G | NLVVHC1G03DFT1G | NLVVHC1G03DFT1G |
| Product Name | Nor Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Inputs | 2 | 2 | |||
| Pin Count | 5 | ||||
| IC Package Type | Other; SC-88A | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SSOP; TSSOP | ||
| Gate Type | NOR; NOR Gate | NOT; NOR | |||
| Supply Voltage | 2V ~ 5.5V | 0.1V ~ 0.36V (High) |