Manufacturer: ON Semiconductor
Win Source Part Number: 887460-NLVVHC1G00DFT
Series: Automotive, AEC-Q100, 74VHC
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NLVVHC1
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Single 2-Input NAND Gate, 3000-REEL Product overview: NLVVHC1G00DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVVHC1G00DFT2G can be used for catalog matching and distributor lookup.
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1G00; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE NAND 1CH 2-INP SC88A
Logic Gates LOG CMOS NAND SNGL
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE NAND 1CH 2-INP SC88A
IC GATE NAND 1CH 2-INP SC88A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 887460-NLVVHC1G00DFT2G | 705-NLVVHC1G00DFT2G | 70K3870 | NLVVHC1G00DFT2G | NLVVHC1G00DFT2G | NLVVHC1G00DFT2G | NLVVHC1G00DFT2G | NLVVHC1G00DFT2G |
| Product Name | Logic - Logic - Gates and Inverters - NLVVHC1G00DFT2G | Logic IC | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NAND; NAND GATE | NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | NAND | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| IC Package Type | SSOP; Other; SC-88A (SC-70-5/SOT-353) | Other; SC | Other; SC-88A | Other; 5-TSSOP, SC-70-5, SOT-353 | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.5 ns | 7.5 ns |