onsemi Logic - Logic - Translators, Level Shifters - NLVSX4373DR2G NLVSX4373DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790739-NLVSX4373DR2G Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing, Over Voltage Protection Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain Data Rate: 20Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.5V ~ 5.5V Voltage - VCCB: 1.5V ~ 5.5V Family Name: NLSX4373 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): MAX3372EEBL; MAX3372EEKA-T; MAX3372EEBL-T; MAX3373EEBL; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790739-NLVSX4373DR2G Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing, Over Voltage Protection Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain Data Rate: 20Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.5V ~ 5.5V Voltage - VCCB: 1.5V ~ 5.5V Family Name: NLSX4373 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): MAX3372EEBL; MAX3372EEKA-T; MAX3372EEBL-T; MAX3373EEBL; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLVSX4373DR2G - 790739-NLVSX4373DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLVSX4373DR2G
790739-NLVSX4373DR2G
Logic - Logic - Translators, Level Shifters - NLVSX4373DR2G 790739-NLVSX4373DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 790739-NLVSX4373DR2G Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing, Over Voltage Protection Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain Data Rate: 20Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.5V ~ 5.5V Voltage - VCCB: 1.5V ~ 5.5V Family Name: NLSX4373 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Alternative Parts (Cross-Reference): MAX3372EEBL; MAX3372EEKA-T; MAX3372EEBL-T; MAX3373EEBL; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790739-NLVSX4373DR2G
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto-Direction Sensing, Over Voltage Protection
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Open Drain
Data Rate: 20Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.5V ~ 5.5V
Voltage - VCCB: 1.5V ~ 5.5V
Family Name: NLSX4373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): MAX3372EEBL; MAX3372EEKA-T; MAX3372EEBL-T; MAX3373EEBL;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 790739-NLVSX4373DR2G
Product Name Logic - Logic - Translators, Level Shifters - NLVSX4373DR2G
Output Characteristics Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164DB,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74LV164PW,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Push-Pull
View Details
3 suppliers
Shift Registers - 4035BDMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Output Characteristics Complementary
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers