Win Source Part Number: 1356006-NLVSX4014MUT
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 12-UFQFN
Supplier Device Package: 12-UQFN (1.7x2)
Base Product Number: NLVSX4014
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Tri-State, Non-Inverted
Data Rate: 140Mbps
Number of Circuits: 4
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 1
Voltage - VCCA: 0.9 V ~ 4.1 V
Voltage - VCCB: 1.3 V ~ 4.5 V
IC XLTR VL BIDIR 12-UQFN
IC XLTR VL BIDIR 12-UQFN
Translator Circuit Channel
IC TRANSLTR BIDIRECTIONAL 12UQFN
Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
IC TRNSLTR BIDIRECTIONAL 12UQFN
IC TRNSLTR BIDIRECTIONAL 12UQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1356006-NLVSX4014MUTAG | 488-NLVSX4014MUTAGDKR-ND | NLVSX4014MUTAG | NLVSX4014MUTAG | NLVSX4014MUTAG | NLVSX4014MUTAG |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |