Manufacturer: ON Semiconductor
Win Source Part Number: 759909-NLVPCA9535EDT
Packaging: Reel
Mounting Style: SMD
Output Type: Open Drain
Interface: I2C
Interrupt Output: Yes
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Clock Frequency: 100kHz
Manufacturer Package: 24-TSSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
The number of I/O: 8
Supply Voltage (V): 1.65V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 759909-NLVPCA9535EDTR2G |
| Product Name | Electronic Surplus - NLVPCA9535EDTR2G |