IC MULTIPLEXERS/DEMUX TSSOP
1 Circuit IC Switch 8:1 400Ohm 16-TSSOP
ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:550ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLVHCT4851ADTR2G | NLVHCT4851ADTR2G | 72W2275 |
| Product Name | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 8 Onsemi |
| Standards and Certifications | RoHS | RoHS | |
| Ron | 400 ohms | 550 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Package Type | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |