AND Gate IC 4 Channel 14-TSSOP
Quad 2-Input AND Gate with LSTTL Compatible Inputs, 2500-REEL Product overview: NLVHCT08ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVHCT08ADTR2G can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14TSSOP
Logic Gates QUAD 2-INPUT AND GAT
IC GATE AND 4CH 2-INP 14TSSOP
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HCT08A; Logic IC Family:74HCT; Supply Voltage Min:2V RoHS Compliant: Yes
AND Gate IC 4 Channel 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLVHCT08ADTR2GTR-ND | 705-NLVHCT08ADTR2G | NLVHCT08ADTR2G | NLVHCT08ADTR2G | NLVHCT08ADTR2G | 51Y0511 | NLVHCT08ADTR2G |
| Product Name | Gates and Inverters | Quad Logic IC | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters |
| Gate Type | AND | AND | NOT; AND | AND | AND; AND Gate | ||
| Supply Voltage | 2V ~ 6V | 2V (Low), 0.8V (High) | 2V ~ 6V | ||||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | ||||||
| Low Level Output Current (Sink) | 4 mA | 4 mA |