onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLVHC4852ADTR2G NLVHC4852ADTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083221-NLVHC4852ADT R2G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 40pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1083221-NLVHC4852ADT R2G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 40pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLVHC4852ADTR2G - 1083221-NLVHC4852ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLVHC4852ADTR2G
1083221-NLVHC4852ADTR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLVHC4852ADTR2G 1083221-NLVHC4852ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1083221-NLVHC4852ADT R2G Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 40pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083221-NLVHC4852ADTR2G
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 400 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Channel Capacitance(CS off, CD off): 40pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
747-NLVHC4852ADTR2G
TSSOP Analog Switch and Multiplexer IC 747-NLVHC4852ADTR2G
Analog Multiplexer/Demultip lexer (Mux/Demux) with Injection Current Effect Control, TSSOP-16, 2500-REEL Product overview: NLVHC4852ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLVHC4852ADTR2G can be used for catalog matching and distributor lookup.

Analog Multiplexer/Demultiplexer (Mux/Demux) with Injection Current Effect Control, TSSOP-16, 2500-REEL Product overview: NLVHC4852ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLVHC4852ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - NLVHC4852ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLVHC4852ADTR2G
Analog Switches, Multiplexers, Demultiplexers NLVHC4852ADTR2G
2 Circuit IC Switch 4:1 400Ohm 16-TSSOP

2 Circuit IC Switch 4:1 400Ohm 16-TSSOP

Buy Now
Analogue Mux/demux, 4 Onsemi - 76T6483 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 4 Onsemi
76T6483
Analogue Mux/demux, 4 Onsemi 76T6483
ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:1.7kohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:1.7kohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLVHC4852ADTR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLVHC4852ADTR2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLVHC4852ADTR2G
IC MUX/DEMUX DUAL 4X1 16TSSOP

IC MUX/DEMUX DUAL 4X1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1083221-NLVHC4852ADTR2G 747-NLVHC4852ADTR2G NLVHC4852ADTR2G 76T6483 NLVHC4852ADTR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLVHC4852ADTR2G TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 4 Onsemi Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 4x1
Features Single-Supply
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP Tape and Reel SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BNSRE4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
 - 74HCT4053PW,112 - Rochester Electronics
Specs
Standards and Certifications RoHS
Logic Family CMOS
Package Type SSOP; SOP; TSSOP; TSSOP16
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3384DK,118 - Lingto Electronic Limited
Specs
Configuration 5 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details