4 Circuit IC Switch 1:1 70Ohm 14-SOIC
IC MUX/DEMUX QUAD 1X1 14SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLVHC4066ADR2G | NLVHC4066ADR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | |
| Standards and Certifications | RoHS | |
| Ron | 70 ohms | 15 ohms |