Analog Multiplexer/Demultip
Manufacturer: ON Semiconductor
Win Source Part Number: 1083220-NLVHC4052ADT
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 80MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Channel Capacitance(CS off, CD off): 130pF
Max Leakage Current (IS off): 200nA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
IC SWITCH SP4TX2 100OHM 16TSSOP
ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
IC MUX/DEMUX DUAL 4X1 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLVHC4052ADTR2G | 1083220-NLVHC4052ADTR2G | 488-NLVHC4052ADTR2GTR-ND | 76T6480 | NLVHC4052ADTR2G | NLVHC4052ADTR2G |
| Product Name | TSSOP Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLVHC4052ADTR2G | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 4 Onsemi | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Power Dissipation | 450 milliwatts | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |