onsemi Analog Switches, Multiplexers, Demultiplexers NLVHC4051ADTR2G

Description
IC MUX 8:1 100OHM 16TSSOP
Request a Quote Datasheet
Description
IC MUX 8:1 100OHM 16TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 488-NLVHC4051ADTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-NLVHC4051ADTR2GCT-ND
Analog Switches, Multiplexers, Demultiplexers 488-NLVHC4051ADTR2GCT-ND
IC MUX 8:1 100OHM 16TSSOP

IC MUX 8:1 100OHM 16TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 488-NLVHC4051ADTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-NLVHC4051ADTR2GTR-ND
Analog Switches, Multiplexers, Demultiplexers 488-NLVHC4051ADTR2GTR-ND
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
747-NLVHC4051ADTR2G
TSSOP Analog Switch and Multiplexer IC 747-NLVHC4051ADTR2G
Analog Multiplexer/Demultip lexer (Mux/Demux), TSSOP-16, 2500-REEL Product overview: NLVHC4051ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLVHC4051ADTR2G can be used for catalog matching and distributor lookup.

Analog Multiplexer/Demultiplexer (Mux/Demux), TSSOP-16, 2500-REEL Product overview: NLVHC4051ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLVHC4051ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NLVHC4051ADTR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLVHC4051ADTR2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLVHC4051ADTR2G
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet
Analogue Mux/demux, 8 Onsemi - 76T6479 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Onsemi
76T6479
Analogue Mux/demux, 8 Onsemi 76T6479
ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLVHC4051ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLVHC4051ADTR2G
Analog Switches, Multiplexers, Demultiplexers NLVHC4051ADTR2G
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 488-NLVHC4051ADTR2GCT-ND 747-NLVHC4051ADTR2G NLVHC4051ADTR2G 76T6479 NLVHC4051ADTR2G
Product Name Analog Switches, Multiplexers, Demultiplexers TSSOP Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 8 Onsemi Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 100 ohms 10 ohms 190 ohms 100 ohms
Bandwidth 80 MHz 80 MHz 80 MHz 80 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AUP1G19GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
2 suppliers