OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC32A; Logic IC Family:74HC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 16SOIC
Logic Gates LOG CMOS GATE OR 2IN
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 51Y0523 | NLVHC32ADTR2G | NLVHC32ADTR2G | NLVHC32ADTR2G | NLVHC32ADTR2G |
| Product Name | Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Inputs | 2 | 2 | |||
| Pin Count | 14 | ||||
| IC Package Type | Other; TSSOP | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Gate Type | OR | NOT; OR | OR; OR Gate | ||
| Supply Voltage | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V |