2-Input OR Gate IC, CMOS, SC-88A, 6V, 17ns Product overview: NLVHC1G32DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVHC1G32DFT2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1140353-NLVHC1G32DFT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74HC
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLVHC1G32DFT2G-
Base Product Number: NLVHC1
Product Status: Obsolete
OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74HC1G32; Logic IC Family:74HC; Supply Voltage Min:2V; Output Current:-RoHS Compliant: Yes
IC GATE OR 1CH 2-INP SC88A
IC GATE OR 1CH 2-INP SC88A
OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLVHC1G32DFT2G | 1140353-NLVHC1G32DFT2G | 70K3820 | NLVHC1G32DFT2G | NLVHC1G32DFT2G | NLVHC1G32DFT2G | NLVHC1G32DFT2G |
| Product Name | 88A 6V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR; OR GATE | NOT; OR; OR Gate | OR | NOT; OR | OR; OR Gate | ||
| Supply Voltage | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 17 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |