IC INVERT SCHMITT 1CH 1-IN SC88A
IC INVERT SCHMITT 1CH 1INP SC88A
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74HC1G14; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLVHC1G14DFT2G | NLVHC1G14DFT2G | NLVHC1G14DFT2G | 70K3816 |
| Product Name | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | ||
| Operating Current | 1.00E-3 mA | 2.6 mA | ||
| Low Level Output Current (Sink) | 2.6 mA | |||
| High Level Output Current (Source) | 2.6 mA |