onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters NLVHC1G14DFT1G

Description
Win Source Part Number: 961064-NLVHC1G14DFT1 G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74HC Features: Schmitt Trigger Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.2V ~ 3.85V Voltage - Supply: 2V ~ 6V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74LVC1G14QDCKRQ1; 74AHC1G04SE-7; 74AHC1G14SE-7; 74AHC1GU04SE-7; NLVVHC1GT04DFT1G; NLVVHC1G14DFT2G; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLVHC1G14DFT1G- OS,ONSONSNLVHC1G14DF T1G Base Product Number: NLVHC1G14
Request a Quote Datasheet
Description
Win Source Part Number: 961064-NLVHC1G14DFT1 G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74HC Features: Schmitt Trigger Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.2V ~ 3.85V Voltage - Supply: 2V ~ 6V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74LVC1G14QDCKRQ1; 74AHC1G04SE-7; 74AHC1G14SE-7; 74AHC1GU04SE-7; NLVVHC1GT04DFT1G; NLVVHC1G14DFT2G; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLVHC1G14DFT1G- OS,ONSONSNLVHC1G14DF T1G Base Product Number: NLVHC1G14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 961064-NLVHC1G14DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
961064-NLVHC1G14DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters 961064-NLVHC1G14DFT1G
Win Source Part Number: 961064-NLVHC1G14DFT1 G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74HC Features: Schmitt Trigger Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.9V ~ 1.65V Logic Level - High: 2.2V ~ 3.85V Voltage - Supply: 2V ~ 6V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74LVC1G14QDCKRQ1; 74AHC1G04SE-7; 74AHC1G14SE-7; 74AHC1GU04SE-7; NLVVHC1GT04DFT1G; NLVVHC1G14DFT2G; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NLVHC1G14DFT1G- OS,ONSONSNLVHC1G14DF T1G Base Product Number: NLVHC1G14

Win Source Part Number: 961064-NLVHC1G14DFT1G
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74HC
Features: Schmitt Trigger
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.2V ~ 3.85V
Voltage - Supply: 2V ~ 6V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74LVC1G14QDCKRQ1; 74AHC1G04SE-7; 74AHC1G14SE-7; 74AHC1GU04SE-7; NLVVHC1GT04DFT1G; NLVVHC1G14DFT2G;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NLVHC1G14DFT1G-OS,ONSONSNLVHC1G14DFT1G
Base Product Number: NLVHC1G14

Buy Now Datasheet
Single Inverter, Schmitt Trigger Input, 3000-REEL Product overview: NLVHC1G14DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVHC1G14DFT1G can be used for catalog matching and distributor lookup.

Single Inverter, Schmitt Trigger Input, 3000-REEL Product overview: NLVHC1G14DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVHC1G14DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - NLVHC1G14DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLVHC1G14DFT1G
Logic - Gates and Inverters NLVHC1G14DFT1G
IC INVERT SCHMITT 1CH 1-IN SC88A

IC INVERT SCHMITT 1CH 1-IN SC88A

Supplier's Site Datasheet
Gates and Inverters - NLVHC1G14DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLVHC1G14DFT1G
Gates and Inverters NLVHC1G14DFT1G
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi - 51Y0521 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi
51Y0521
Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi 51Y0521
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74HC1G14; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74HC1G14; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLVHC1G14DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLVHC1G14DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLVHC1G14DFT1G
IC INVERT SCHMITT 1CH 1INP SC88A

IC INVERT SCHMITT 1CH 1INP SC88A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 961064-NLVHC1G14DFT1G 705-NLVHC1G14DFT1G NLVHC1G14DFT1G NLVHC1G14DFT1G 51Y0521 NLVHC1G14DFT1G
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Logic - Gates and Inverters Gates and Inverters Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 2V ~ 6V 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) 2V ~ 6V
Inputs 1 1 1 1
Propagation Delay 17 ns 17 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Quad 2-input NAND gate - 74AHCT00PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Quad 2-Input NAND - MYXAF54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details