Single 2-Input AND Gate, 3000-REEL Product overview: NLVHC1G08DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVHC1G08DFT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178279-NLVHC1G08DFT
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Number of Inputs: 2
High Level Output Current: 2.6 mA
Low Level Output Current: 2.6 mA
Quiescent Current: 1 µA
Propagation Delay: 17 ns
Categories: Logic - Gates and Inverters
Case / Package: SC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Logic Function: AND
Max Operating Temperature: 125 °C
IC GATE AND 1CH 2-INP SC88A
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74HC1G08; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE AND 1CH 2-INP SC88A
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLVHC1G08DFT1G | 1178279-NLVHC1G08DFT1G | NLVHC1G08DFT1G | 70K3812 | NLVHC1G08DFT1G | NLVHC1G08DFT1G | NLVHC1G08DFT1G |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - NLVHC1G08DFT1G | Integrated Circuits (ICs) - Logic - Gates and Inverters | And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | AND; AND GATE | NOT | AND | NOT; AND | AND; AND Gate | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 17 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||
| IC Package Type | Other; SC | Other; SC | Other; SC-88A | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 |