IC GATE NAND 1CH 2-INP SC88A Product overview: NLVHC1G00DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLVHC1G00DFT2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 807201-NLVHC1G00DFT2
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Logic Level - Low: 0.1V ~ 0.26V
Logic Level - High: 2V ~ 5.8V
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF
NAND Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74HC1G00; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
IC GATE NAND 1CH 2-INP SC88A
Logic Gates LOG CMOS GATE NAND
IC GATE NAND 1CH 2-INP SC88A
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLVHC1G00DFT2G | 807201-NLVHC1G00DFT2G | NLVHC1G00DFT2G | 51Y0520 | NLVHC1G00DFT2G | NLVHC1G00DFT2G | NLVHC1G00DFT2G | NLVHC1G00DFT2G |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - NLVHC1G00DFT2G | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND | NOT; NAND | NAND; NAND Gate | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 5.8V (Low), 0.1V ~ 0.26V (High) | 2V ~ 6V | ||||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 17 ns | 17 ns | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |