Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | NLVHC14ADR2G | NLVHC14ADR2G |
| Product Name | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) |
| Inputs | 1 | |
| Operating Current | 5.2 mA | 1.00E-3 mA |