onsemi Logic - Gates and Inverters NLVHC02ADR2

Description
IC GATE NOR 4CH 2-INP 14SOIC
Datasheet
Description
IC GATE NOR 4CH 2-INP 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - NLVHC02ADR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLVHC02ADR2
Logic - Gates and Inverters NLVHC02ADR2
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - NLVHC02ADR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLVHC02ADR2
Gates and Inverters NLVHC02ADR2
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number NLVHC02ADR2 NLVHC02ADR2
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NOR NOR; NOR Gate
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Operating Current 1.00E-3 mA 5.2 mA
Low Level Output Current (Sink) 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100307W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details
Logic Gates - 1697252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Logic IC - 705-5420DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers