onsemi Logic - Gates and Inverters NLVHC00ADR2G

Description
IC GATE NAND 4CH 2-INP 14SOIC
Datasheet
Description
IC GATE NAND 4CH 2-INP 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - NLVHC00ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLVHC00ADR2G
Logic - Gates and Inverters NLVHC00ADR2G
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - NLVHC00ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLVHC00ADR2G
Gates and Inverters NLVHC00ADR2G
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number NLVHC00ADR2G NLVHC00ADR2G
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND NAND; NAND Gate
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Operating Current 1.00E-3 mA 5.2 mA
Low Level Output Current (Sink) 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 1727-4392-2-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers