Analog Switch, Singe SPDT, SC-88/SC70-6/SOT-363
1 Circuit IC Switch 2:1 7Ohm (Typ) SC-88/SC70-6/SOT-363
1 Circuit IC Switch 2:1 7Ohm (Typ) SC-88/SC70-6/SOT-363
1 Circuit IC Switch 2:1 7Ohm (Typ) SC-88/SC70-6/SOT-363
IC MULTIPLEXER CMOS 2:1 SC88
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLVASB3157DFT2G | NLVASB3157DFT2GOSTR-ND | NLVASB3157DFT2G | NLVASB3157DFT2G |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Bandwidth | 250 MHz | 250 MHz | 250 MHz | 250 MHz |
| Min Operating Current | 0.0100 mA | |||
| Power Dissipation | 180 milliwatts |