IC GATE AND 3CH 3-INP 14SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | NLVAC11DR2 | NLVAC11DR2 |
| Product Name | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; AND | AND; AND Gate |
| Supply Voltage | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V |
| Operating Current | 0.0040 mA | 24 mA |
| Low Level Output Current (Sink) | 24 mA |