Win Source Part Number: 1371008-NLV9306USG
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Features: Auto-Direction Sensing
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: US8
Base Product Number: NLV9306
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open Drain
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 2
Voltage - VCCA: 1 V ~ 3.6 V
Voltage - VCCB: 1.8 V ~ 5.5 V
BIDIR VOLT LEVEL TRANSLATOR, 2BIT, US8; No. of Inputs:2; Output Current:-; Propagation Delay:2ns; No. of Pins:8Pins; Logic Case Style:US8; Supply Voltage Min:0V; Supply Voltage Max:5.5V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
IC TRANSLATOR BIDIRECTIONAL US8
IC TRNSLTR BIDIRECTIONAL US8
Voltage Level Translator Bidirectional 1 Circuit 2 Channel US8
IC TRNSLTR BIDIRECTIONAL US8
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1371008-NLV9306USG | 50AC6399 | NLV9306USG | NLV9306USG | NLV9306USG | NLV9306USG |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Bidir Volt Level Translator, 2Bit, Us8; No. Of Inputs Onsemi | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Features | RoHS | RoHS | Auto-direction Sensing | |||
| Input Voltage | 0.0 to 5.5 volts | |||||
| Propagation Delay | 2 ns |