Flexible Choice Logic (9 Configurable Functions), 3000-REEL Product overview: NLV7SZ97DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NLV7SZ97DFT2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356324-NLV7SZ97DFT2
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101, 7SZ
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Base Product Number: 7SZ97
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Output Type: Single-Ended
Logic Type: Configurable Multiple Function
Number of Circuits: 1
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Schmitt Trigger Input: Yes
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363
IC GATE MULTIFUNCTION SC88-6
IC GATE MULTIFUNCTION SC88-6
CONF MULTIPLE FUNC GATE, 3 I/P, 125DEG C; Logic Function:Configurabl
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-NLV7SZ97DFT2G | 1356324-NLV7SZ97DFT2G | NLV7SZ97DFT2G | NLV7SZ97DFT2G | NLV7SZ97DFT2G | NLV7SZ97DFT2G | 51Y0555 |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Conf Multiple Func Gate, 3 I/p, 125Deg C; Logic Function Onsemi |
| Logic Family | LVC/LCX/Z | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Gate Type | NOT; Configurable Multiple Function | Configurable Multiple Function | NOT | ||||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||||
| Output Type | Single-Ended | Single-Ended | Single-Ended |