onsemi Gates and Inverters - Multi-Function, Configurable NLV7SZ58DFT2G

Description
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - NLV7SZ58DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NLV7SZ58DFT2GOSTR-ND
Gates and Inverters - Multi-Function, Configurable NLV7SZ58DFT2GOSTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Buy Now Datasheet
Integrated Circuits (ICs) -Logic -Gates and Inverters - Multi-Function, Configurable -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Logic -Gates and Inverters - Multi-Function, Configurable
Integrated Circuits (ICs) -Logic -Gates and Inverters - Multi-Function, Configurable
Manufacturer: onsemi Category: Integrated Circuits (ICs) -Logic -Gates and Inverters - Multi-Function, Configurable Series: Automotive, AEC-Q101, 7SZ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Logic Type: Configurable Multiple Function Number of Circuits: 1 Mounting Type: Surface Mount Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-88/SC70-6/SOT-363

Manufacturer: onsemi
Category: Integrated Circuits (ICs) -Logic -Gates and Inverters - Multi-Function, Configurable
Series: Automotive, AEC-Q101, 7SZ
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Logic Type: Configurable Multiple Function
Number of Circuits: 1
Mounting Type: Surface Mount
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363

Buy Now Datasheet
Flexible Choice Logic (9 Configurable Functions), Inverting, 3000-REEL Product overview: NLV7SZ58DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NLV7SZ58DFT2G can be used for catalog matching and distributor lookup.

Flexible Choice Logic (9 Configurable Functions), Inverting, 3000-REEL Product overview: NLV7SZ58DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NLV7SZ58DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NLV7SZ58DFT2G
Logic Gates NLV7SZ58DFT2G
Logic Gates CONFIGURABLE MULTIFUNCTION

Logic Gates CONFIGURABLE MULTIFUNCTION

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NLV7SZ58DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
NLV7SZ58DFT2G
Gates and Inverters - Multi-Function, Configurable NLV7SZ58DFT2G
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88/SC70-6/SOT-363

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NLV7SZ58DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
NLV7SZ58DFT2G
Gates and Inverters - Multi-Function, Configurable NLV7SZ58DFT2G
IC GATE MULTIFUNCT CONF SC-88

IC GATE MULTIFUNCT CONF SC-88

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - NLV7SZ58DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
NLV7SZ58DFT2G
Logic - Gates and Inverters - Multi-Function, Configurable NLV7SZ58DFT2G
IC GATE MULTIFUNCT CONF SC-88

IC GATE MULTIFUNCT CONF SC-88

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - NLV7SZ58DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
NLV7SZ58DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable NLV7SZ58DFT2G
IC GATE MULTIFUNCT CONF SC-88

IC GATE MULTIFUNCT CONF SC-88

Supplier's Site
Multi-Function Gate, 3I/p, -55To125Deg C Rohs Compliant Onsemi - 54AH9445 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Function Gate, 3I/p, -55To125Deg C Rohs Compliant Onsemi
54AH9445
Multi-Function Gate, 3I/p, -55To125Deg C Rohs Compliant Onsemi 54AH9445
MULTI-FUNCTION GATE, 3I/P, -55TO125DEG C ROHS COMPLIANT: YES

MULTI-FUNCTION GATE, 3I/P, -55TO125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NLV7SZ58DFT2GOSTR-ND 770-NLV7SZ58DFT2G NLV7SZ58DFT2G NLV7SZ58DFT2G NLV7SZ58DFT2G NLV7SZ58DFT2G NLV7SZ58DFT2G 54AH9445
Product Name Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) -Logic -Gates and Inverters - Multi-Function, Configurable Logic IC Logic Gates Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Multi-Function Gate, 3I/p, -55To125Deg C Rohs Compliant Onsemi
Gate Type Configurable Multiple Function NOT; Configurable Multiple Function Multi Function Configurable Multiple Function Configurable Multiple Function NOT
Supply Voltage 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 3 3 3 3 3
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Logic Gates - 7988853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - 1727-3999-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
7 suppliers
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details