onsemi Logic - Logic - Gates and Inverters - NLV74VHCU04DTR2G NLV74VHCU04DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887458-NLV74VHCU04DT R2G Series: Automotive, AEC-Q100, 74VHC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NLV74VHCU04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887458-NLV74VHCU04DT R2G Series: Automotive, AEC-Q100, 74VHC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NLV74VHCU04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NLV74VHCU04DTR2G - 887458-NLV74VHCU04DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NLV74VHCU04DTR2G
887458-NLV74VHCU04DTR2G
Logic - Logic - Gates and Inverters - NLV74VHCU04DTR2G 887458-NLV74VHCU04DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 887458-NLV74VHCU04DT R2G Series: Automotive, AEC-Q100, 74VHC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NLV74VHCU04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887458-NLV74VHCU04DTR2G
Series: Automotive, AEC-Q100, 74VHC
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLV74VHCU04
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 887458-NLV74VHCU04DTR2G
Product Name Logic - Logic - Gates and Inverters - NLV74VHCU04DTR2G
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Quad CMOS Voltage Comparator, Push-Pull Driver - ALD4302ASBL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC14
View Details
3 suppliers
Analog - MTLM119QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details