OR Gate IC 4 Channel 14-TSSOP
Quad 2-Input OR Gate / CMOS Logic Level Shifter with LSTTL-Compatible Inputs, TSSOP-14, 2500-REEL Product overview: NLV74VHCT32ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74VHCT32ADTR2
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
OR GATE, 2 I/P, -55 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHCT32A; Logic IC Family:74VHCT; Supply Voltage Min:2V RoHS Compliant: Yes
Logic Gates LOG CMOS GATE OR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV74VHCT32ADTR2GTR-ND | 705-NLV74VHCT32ADTR2G | NLV74VHCT32ADTR2G | NLV74VHCT32ADTR2G | NLV74VHCT32ADTR2G | 45Y1485 | NLV74VHCT32ADTR2G |
| Product Name | Gates and Inverters | Quad TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Or Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic Gates |
| Gate Type | OR | OR | OR; OR Gate | NOT; OR | OR | ||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High) | ||||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.5 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |