Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INV 6-CIR 1-IN 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NLV74VHCT14DR2GTR-ND | NLV74VHCT14DR2G | NLV74VHCT14DR2G | NLV74VHCT14DR2G | NLV74VHCT14DR2G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | 4.5V ~ 5.5V | ||
| Inputs | 1 | 1 | |||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 9.6 ns |