2-INPUT AND GATE
Manufacturer: ON Semiconductor
Win Source Part Number: 747987-NLV74VHCT08DT
Manufacturer Homepage: www.onsemi.com
Reference case: TSSOP
Reference Date Code: 1352+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC GATE AND 4CH 2-INP 14TSSOP Product overview: NLV74VHCT08DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74VHCT08DTR2G
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV74VHCT08DTR2G | 747987-NLV74VHCT08DTR2G | 705-NLV74VHCT08DTR2G | NLV74VHCT08DTR2G | NLV74VHCT08DTR2G | NLV74VHCT08DTR2G | NLV74VHCT08DTR2G |
| Product Name | Logic - Logic - Gates and Inverters - NLV74VHCT08DTR2G | Logic IC | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | NOT | AND; AND | AND | NOT; AND | AND; AND Gate | |
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | Other; Tape & Reel (TR) | SOP; Other; 14-TFSOP (0.173\", 4.40mm Width) | ||||
| Supply Voltage | 4.5V ~ 5.5V | 2.9V ~ 4.4V (Low), 0.1V ~ 0.52V (High) | 4.5V ~ 5.5V | ||||
| Logic Family | VHCT | ||||||
| Inputs | 2 | 2 |