onsemi Analog Switches, Multiplexers, Demultiplexers NLV74VHC4051DR2G

Description
IC MUX 8:1 100OHM 16SOIC
Request a Quote Datasheet
Description
IC MUX 8:1 100OHM 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 488-NLV74VHC4051DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-NLV74VHC4051DR2GCT-ND
Analog Switches, Multiplexers, Demultiplexers 488-NLV74VHC4051DR2GCT-ND
IC MUX 8:1 100OHM 16SOIC

IC MUX 8:1 100OHM 16SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
747-NLV74VHC4051DR2G
SOIC Analog Switch and Multiplexer IC 747-NLV74VHC4051DR2G
Analog Multiplexer/ Demultiplexer, SOIC 16 LEAD, 2500-REEL Product overview: NLV74VHC4051DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLV74VHC4051DR2G can be used for catalog matching and distributor lookup.

Analog Multiplexer/ Demultiplexer, SOIC 16 LEAD, 2500-REEL Product overview: NLV74VHC4051DR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLV74VHC4051DR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Analogue Mux/demux, 8 Onsemi - 45Y1492 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Onsemi
45Y1492
Analogue Mux/demux, 8 Onsemi 45Y1492
ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:200ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:200ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - NLV74VHC4051DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NLV74VHC4051DR2G
Analog Switches, Multiplexers, Demultiplexers NLV74VHC4051DR2G
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - NLV74VHC4051DR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NLV74VHC4051DR2G
Interface - Analog Switches, Multiplexers, Demultiplexers NLV74VHC4051DR2G
IC MULTIPLEXER/DEMULTIP LR 16SOIC

IC MULTIPLEXER/DEMULTIPLR 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 488-NLV74VHC4051DR2GCT-ND 747-NLV74VHC4051DR2G 45Y1492 NLV74VHC4051DR2G NLV74VHC4051DR2G
Product Name Analog Switches, Multiplexers, Demultiplexers SOIC Analog Switch and Multiplexer IC Analogue Mux/demux, 8 Onsemi Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Supply Voltage (VS) 2 to 6 volts 2 to ? volts 2 to 6 volts
Ron 100 ohms 200 ohms 100 ohms 10 ohms
Bandwidth 80 MHz 80 MHz 80 MHz
VCT -60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-3365-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
4 suppliers
SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch - 1P1G3157QDCKRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers