onsemi Gates and Inverters NLV74VHC32DTR2G

Description
OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NLV74VHC32DTR2G - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - NLV74VHC32DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NLV74VHC32DTR2G
Gates and Inverters NLV74VHC32DTR2G
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - NLV74VHC32DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NLV74VHC32DTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters NLV74VHC32DTR2G
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - NLV74VHC32DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NLV74VHC32DTR2G
Logic - Gates and Inverters NLV74VHC32DTR2G
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Or Gate, 2 I/p, -40 To 125Deg C; Logic Function Onsemi - 51Y0642 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -40 To 125Deg C; Logic Function Onsemi
51Y0642
Or Gate, 2 I/p, -40 To 125Deg C; Logic Function Onsemi 51Y0642
OR GATE, 2 I/P, -40 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHC32; Logic IC Family:74VHC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes

OR GATE, 2 I/P, -40 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHC32; Logic IC Family:74VHC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NLV74VHC32DTR2G NLV74VHC32DTR2G NLV74VHC32DTR2G NLV74VHC32DTR2G 51Y0642
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Or Gate, 2 I/p, -40 To 125Deg C; Logic Function Onsemi
Gate Type OR OR; OR Gate OR NOT; OR
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14 SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Other; TSSOP
Supply Voltage 2V ~ 5.5V 1.9V ~ 4.4V (Low), 0.1V ~ 0.36V (High)
Inputs 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138990P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT1G04GZ-Q10YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details