Logic Gates LOG CMOS GATE OR QUAD
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
OR GATE, 2 I/P, -40 TO 125DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74VHC32; Logic IC Family:74VHC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14SOIC
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV74VHC32DR2G | NLV74VHC32DR2G | NLV74VHC32DR2G | 11X3663 | NLV74VHC32DR2G |
| Product Name | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Or Gate, 2 I/p, -40 To 125Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR; OR Gate | NOT; OR | OR | ||
| Supply Voltage | 2V ~ 5.5V | 1.9V ~ 4.4V (Low), 0.1V ~ 0.36V (High) | |||
| Inputs | 2 | 2 | |||
| Operating Current | 8 mA | 0.0020 mA | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |