Manufacturer: ON Semiconductor
Win Source Part Number: 887455-NLV74VHC1G08D
Series: Automotive, AEC-Q100, 74VHC
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: AND Gate IC 1 Channel - 5-TSOP
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLV74VHC1G08
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Single 2-Input AND Gate, TSOP-5, 3000-REEL Product overview: NLV74VHC1G08DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74VHC1G08DTT1
IC GATE AND 1CH 2-INP 5TSOP
2V~5.5V 1uA 1 7.9ns@5V,50pF AND Gate TSOP-5-1.5mm Gates ROHS
IC GATE AND 1CH 2-INP 5TSOP
AND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:TSOP; Product Range:74VHC1G08; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
Logic Gates LOG CMOS GATE AND SN
IC GATE AND 1CH 2-INP 5TSOP
AND Gate IC 1 Channel 5-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 887455-NLV74VHC1G08DTT1G | 705-NLV74VHC1G08DTT1G | NLV74VHC1G08DTT1G | NLV74VHC1G08DTT1G | NLV74VHC1G08DTT1G | 45Y1490 | NLV74VHC1G08DTT1G | NLV74VHC1G08DTT1G | NLV74VHC1G08DTT1G |
| Product Name | Logic - Logic - Gates and Inverters - NLV74VHC1G08DTT1G | Logic IC | Gates and Inverters | Logic ICs >> Gates | Logic - Gates and Inverters | And Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | AND | AND; AND Gate | AND | NOT; AND | AND | AND; AND Gate | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| IC Package Type | SOP; Other; 5-TSOP | Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | Other; SOT-23-5 Thin, TSOT-23-5 | |||||
| Logic Family | AHC/VHC | ||||||||
| Inputs | 2 | 2 | 2 | 2 |