Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74VHC14; Logic IC Family:74VHC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV74VHC14DR2G | NLV74VHC14DR2G | NLV74VHC14DR2G | 11X3662 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi |
| Gate Type | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 2V ~ 5.5V | 1.9V ~ 4.4V (Low), 0.1V ~ 0.36V (High) | ||
| Inputs | 1 | 1 | ||
| Operating Current | 8 mA | 0.0020 mA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |