onsemi Logic - Buffers, Drivers, Receivers, Transceivers NLV74VHC126DTR2G

Description
IC BUF NON-INVERT 5.5V 14TSSOP
Datasheet
Description
IC BUF NON-INVERT 5.5V 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - NLV74VHC126DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
NLV74VHC126DTR2G
Logic - Buffers, Drivers, Receivers, Transceivers NLV74VHC126DTR2G
IC BUF NON-INVERT 5.5V 14TSSOP

IC BUF NON-INVERT 5.5V 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number NLV74VHC126DTR2G
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BCM4356XKWBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
Telecom - SI32192-A-ZM2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details