Quad 2-Input AND Gate, 2500-REEL Product overview: NLV74VHC08DTRG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74VHC08DTRG can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
Logic Gates QUAD 2-INPUT AND GATE
AND GATE, AEC-Q100, 2 I/P, -55TO125DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHC08; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLV74VHC08DTRG | NLV74VHC08DTRG | NLV74VHC08DTRG | NLV74VHC08DTRG | NLV74VHC08DTRG | 72W2286 |
| Product Name | Quad Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | And Gate, Aec-Q100, 2 I/p, -55To125Deg C; Logic Function Onsemi |
| Gate Type | AND; AND GATE | NOT; AND | AND | AND; AND Gate | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 7.9 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||
| IC Package Type | Other; TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | Other; TSSOP |