The NLV74VHC04DTR2G is a high-speed CMOS hex inverter from Quarktwin Technology Ltd. It operates with a supply voltage range of 2 V to 5.5 V and features a typical propagation delay of 3.8 ns at 5 V, making it suitable for applications requiring fast switching. The device exhibits low power dissipation with a maximum supply current of 2 µA at 25°C, which is beneficial for battery-operated devices. The inputs of the inverter can tolerate voltages up to 7 V, allowing compatibility between 5 V and 3 V systems. It also provides high noise immunity with a noise margin of 28% VCC. The device includes power-down protection on inputs and is designed to prevent latch-up, exceeding 300 mA performance. The NLV74VHC04DTR2G is available in a TSSOP-14 package and is RoHS compliant, making it suitable for environmentally conscious designs. Its pin and function compatibility with other standard logic families allows for easy integration into existing designs.
LOG CMOS INVERTER HEX Product overview: NLV74VHC04DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74VHC04DTR2G can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
Logic Gates LOG CMOS INVERTER HEX
INVERTER, AEC-Q100, 1 I/P, -40TO85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHC04; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
Inverter IC 6 Channel 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLV74VHC04DTR2G | 488-NLV74VHC04DTR2GTR-ND | NLV74VHC04DTR2G | 97W6329 | NLV74VHC04DTR2G | NLV74VHC04DTR2G |
| Product Name | Logic IC | Gates and Inverters | Logic Gates | Inverter, Aec-Q100, 1 I/p, -40To85Deg C; Logic Function Onsemi | Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | |||
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| IC Package Type | Other; TSSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) |