Quad 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14TSSOP
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHC00; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
NAND Gate IC 4 Channel 14-TSSOP
Logic Gates LOG CMOS GATE NAND
IC GATE NAND 4CH 2-INP 14TSSOP
| Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV74VHC00DTR2G | NLV74VHC00DTR2G | 45Y1486 | NLV74VHC00DTR2G | NLV74VHC00DTR2G | NLV74VHC00DTR2G |
| Product Name | Logic - Gates and Inverters | Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NOT; NAND | NAND; NAND Gate | NAND | ||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP-14 | Other; TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | ||||
| Operating Current | 0.0020 mA | 8 mA | ||||
| Low Level Output Current (Sink) | 8 mA |