onsemi Latches NLV74LVX573DTR2G

Description
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet
Description
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 488-NLV74LVX573DTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - NLV74LVX573DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - NLV74LVX573DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
NLV74LVX573DTR2G
Integrated Circuits (ICs) - Logic - Latches NLV74LVX573DTR2G
IC OCTAL NONINVERT CMOS 20TSSOP

IC OCTAL NONINVERT CMOS 20TSSOP

Supplier's Site
Logic - Latches - NLV74LVX573DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
NLV74LVX573DTR2G
Logic - Latches NLV74LVX573DTR2G
IC OCTAL NONINVERT CMOS 20TSSOP

IC OCTAL NONINVERT CMOS 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 488-NLV74LVX573DTR2GTR-ND NLV74LVX573DTR2G NLV74LVX573DTR2G NLV74LVX573DTR2G
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D D
Output Characteristics 3-State
Supply Voltage 2V ~ 3.6V 3.6V; 2V ~ 3.6V 3.6V
Low-level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AHC373D,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Latches - 74AHC373PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details