Hex Inverter with Schmitt Trigger Input, 2500-REEL Product overview: NLV74LVX14DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74LVX14DTR2G can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INV 6-CIR 1-IN 14-TSSOP
Win Source Part Number: 1130258-NLV74LVX14DT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74LVX
Features: Schmitt Trigger
Package: Tape & Reel (TR)
Number of Circuits: 6
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 14.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.9V
Logic Level - High: 2.2V
Voltage - Supply: 2V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNLV74LVX14DTR2
Base Product Number: NLV74LVX14
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
INVERTER, AEC-Q100, 1 I/P, -40TO85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVX14; Logic IC Family:74LVX; Supply Voltage Min:2V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLV74LVX14DTR2G | 488-NLV74LVX14DTR2GTR-ND | 1130258-NLV74LVX14DTR2G | NLV74LVX14DTR2G | NLV74LVX14DTR2G | 68X4288 |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Inverter, Aec-Q100, 1 I/p, -40To85Deg C; Logic Function Onsemi |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | |
| Supply Voltage | 3.3V | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 2.2V (Low), 0.9V (High) | |
| Inputs | 6 | 1 | 1 | 1 | 1 | |
| Propagation Delay | 14.1 ns | 14.1 ns | 14.1 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |