AND Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVX08; Logic IC Family:74LVX; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
Logic Gates LOG CMOS GATE AND QUAD
IC GATE AND 4CH 2-INP 14TSSOP
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NLV74LVX08DTR2G | NLV74LVX08DTR2G | NLV74LVX08DTR2G | 97W6328 | NLV74LVX08DTR2G | NLV74LVX08DTR2G |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates | Logic - Gates and Inverters | |
| Gate Type | AND | AND; AND Gate | AND | NOT; AND | ||
| Logic Family | CMOS | |||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | Other; TSSOP | |||
| Supply Voltage | 3.6V; 2V ~ 3.6V | 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) | |||
| Inputs | 2 | 2 |