Low Voltage CMOS Hex Inverter, TSSOP-14, 2500-REEL Product overview: NLV74LCX04DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NLV74LCX04DTR2G can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
INVERTER, AEC-Q100, 1 I/P, -55TO125DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX04; Logic IC Family:74LCX; Supply Voltage Min:2V RoHS Compliant: Yes
Inverter IC 6 Channel 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NLV74LCX04DTR2G | 488-NLV74LCX04DTR2GTR-ND | NLV74LCX04DTR2G | 72W2285 | NLV74LCX04DTR2G |
| Product Name | TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Inverter, Aec-Q100, 1 I/p, -55To125Deg C; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT; Inverter | |
| Inputs | 6 | 1 | 1 | 1 | |
| Propagation Delay | 5.2 ns | 5.2 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| IC Package Type | Other; TSSOP | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) |